Southwire Company, LLC Single Conductor Cable 11298701

Description
XHHW-2 TYPE 1000 FT 370 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet
Description
XHHW-2 TYPE 1000 FT 370 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11298701 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11298701
Single Conductor Cable 11298701
XHHW-2 TYPE 1000 FT 370 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 7 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
  • XHHW-2 TYPE
  • 1000 FT
  • 370 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 7 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11298701
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Kynar Lead Wire, UL 1422 - 1422 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0200 to 0.0300 inch (0.5080 to 0.7620 mm)
View Details
Stranded Hookup Wire - CZ 1322 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0160 inch (0.4064 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 0484773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 1853983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details