Southwire Company, LLC Underground Distribution Cable 10552805

Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 980 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 465 AMPERE DIRECT BURIAL, 370 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 580 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME EMORY
Datasheet
Description
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 980 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 465 AMPERE DIRECT BURIAL, 370 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 580 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME EMORY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 10552805 - Southwire Company, LLC
Carrollton, GA, USA
Underground Distribution Cable
10552805
Underground Distribution Cable 10552805
DIRECT BURIAL TYPE 1000 FT 1000 LENGTH IN FT 980 MIL OUTER DIAMETER ALUMINUM CONDUCTOR MATERIAL UL 854 APPROVAL 600 V VOLTAGE RATING 465 AMPERE DIRECT BURIAL, 370 AMPERE IN DUCT CURRENT RATING 90 DEG C TEMPERATURE RATING 580 LB/1000 FT WEIGHT 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING NON SHIELDED SHIELDING TYPE SOUTHWIRE[R] BRAND TRADE NAME EMORY
  • DIRECT BURIAL TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 980 MIL OUTER DIAMETER
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 854 APPROVAL
  • 600 V VOLTAGE RATING
  • 465 AMPERE DIRECT BURIAL, 370 AMPERE IN DUCT CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 580 LB/1000 FT WEIGHT
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • NON SHIELDED SHIELDING TYPE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME EMORY
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10552805
Product Name Underground Distribution Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

BarKlip BK100 I/O - 10142911-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0600 kilovolts
Rated Amperage 100 amps
View Details
Power cable - 756-3501/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details