Southwire Company, LLC Service Drop Cable 10529602

Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PALOMINO STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 347 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PALOMINO STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 347 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10529602 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10529602
Service Drop Cable 10529602
ALUMINUM CONDUCTOR MATERIAL 3 CONDUCTOR(S) XLPE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE QUADRUPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PALOMINO STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 347 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 500 FT COIL PACKAGING
  • 2 AWG NEUTRAL CONDUCTOR SIZE
  • QUADRUPLEX TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME PALOMINO
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 347 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10529602
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data