Southwire Company, LLC Service Drop Cable 10516301

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1200 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME ECHINUS STRANDING 9 (PHASE), 7 (NEUTRAL) WEIGHT 272 LB PER 341 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1200 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME ECHINUS STRANDING 9 (PHASE), 7 (NEUTRAL) WEIGHT 272 LB PER 341 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10516301 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10516301
Service Drop Cable 10516301
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1200 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME ECHINUS STRANDING 9 (PHASE), 7 (NEUTRAL) WEIGHT 272 LB PER 341 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1200 FT REEL PACKAGING
  • 2 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME ECHINUS
  • STRANDING 9 (PHASE), 7 (NEUTRAL)
  • WEIGHT 272 LB PER 341 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10516301
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3515/050-100 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
Silicone Flexible Power Cable - AS 105-8 - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Amperage 80 amps
Rated Temperature 150 C (302 F)
View Details