Southwire Company, LLC Service Drop Cable 10487708

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME RUNCINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 520 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME RUNCINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 520 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10487708 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10487708
Service Drop Cable 10487708
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 2/0 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME RUNCINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 520 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 500 FT COIL PACKAGING
  • 2/0 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME RUNCINA
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 520 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10487708
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-001NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Power cable - 756-3501/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - SPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details