Southwire Company, LLC Service Drop Cable 10481002

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT COIL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX, ACSR TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME VOLUTA CURRENT RATING 85 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 114 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT COIL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX, ACSR TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME VOLUTA CURRENT RATING 85 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 114 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10481002 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10481002
Service Drop Cable 10481002
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) XLPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT COIL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX, ACSR TYPE CODE 90 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME VOLUTA CURRENT RATING 85 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 114 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT COIL PACKAGING
  • 6 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX, ACSR TYPE CODE
  • 90 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • APPLICABLE STANDARD ANSI/ICEA S-76-474
  • TRADE NAME VOLUTA
  • CURRENT RATING 85 AMPERE
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • INSULATION THICKNESS 45 MIL
  • WEIGHT 114 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10481002
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details