Southwire Company, LLC Service Drop Cable 10428105

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE 2000 FT REEL PACKAGING AAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME OLIVE STRANDING 7 WEIGHT 253 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE 2000 FT REEL PACKAGING AAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME OLIVE STRANDING 7 WEIGHT 253 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10428105 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10428105
Service Drop Cable 10428105
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) XLPE INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE 2000 FT REEL PACKAGING AAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME OLIVE STRANDING 7 WEIGHT 253 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • XLPE INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • 2000 FT REEL PACKAGING
  • AAC TYPE CODE
  • 75 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME OLIVE
  • STRANDING 7
  • WEIGHT 253 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10428105
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Power cable - 756-3516/050-050 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 16.4 ft (50 dm)
View Details