Southwire Company, LLC Industrial Cord/Cable 104150508

Description
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.555 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK COLOR CODE 1027/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.555 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK COLOR CODE 1027/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104150508 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104150508
Industrial Cord/Cable 104150508
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.555 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK COLOR CODE 1027/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.555 INCH OUTER DIAMETER
  • ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • EPR INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • 1027/30 STRANDS STRANDING
  • COLFLEX[R] BRAND
  • APPLICABLE STANDARD NEC 630
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104150508
Product Name Industrial Cord/Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - AS 631-3SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Ribbon Cable - 1792505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details