Southwire Company, LLC Industrial Cord/Cable 104140608

Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.508 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK COLOR CODE 817/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.508 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK COLOR CODE 817/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104140608 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104140608
Industrial Cord/Cable 104140608
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.508 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1 AWG CONDUCTOR SIZE BLACK COLOR CODE 817/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.508 INCH OUTER DIAMETER
  • ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • EPR INSULATION MATERIAL
  • 1 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • 817/30 STRANDS STRANDING
  • COLFLEX[R] BRAND
  • APPLICABLE STANDARD NEC 630
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104140608
Product Name Industrial Cord/Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1105-1F - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket FEP
Cable Conductor Copper
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Power Cable - 0264953001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
PVC & Polyester Insulated Cable 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
View Details