Southwire Company, LLC Industrial Cord/Cable 104130408

Description
WELDING CABLE TYPE 250 FT 0.411 INCH OUTER DIAMETER ANNEALED ASTM B172 BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE CHEMICAL/WEATHER RESISTANT JACKET MATERIAL 644 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R], EXCELENE[R] BRAND APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.064 INCH
Datasheet
Description
WELDING CABLE TYPE 250 FT 0.411 INCH OUTER DIAMETER ANNEALED ASTM B172 BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE CHEMICAL/WEATHER RESISTANT JACKET MATERIAL 644 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R], EXCELENE[R] BRAND APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.064 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104130408 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104130408
Industrial Cord/Cable 104130408
WELDING CABLE TYPE 250 FT 0.411 INCH OUTER DIAMETER ANNEALED ASTM B172 BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE CHEMICAL/WEATHER RESISTANT JACKET MATERIAL 644 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R], EXCELENE[R] BRAND APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.064 INCH
  • WELDING CABLE TYPE
  • 250 FT
  • 0.411 INCH OUTER DIAMETER
  • ANNEALED ASTM B172 BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • CHEMICAL/WEATHER RESISTANT JACKET MATERIAL
  • 644 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROYAL[R], EXCELENE[R] BRAND
  • APPLICABLE STANDARD NEC 630
  • INSULATION THICKNESS 0.064 INCH
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104130408
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be83554 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil Braid; Foil w/ Overall Braided
View Details
PVC Insulated Ground Strap 300V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; TPE, Fluoropolymer
Cable Conductor Copper
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534098 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.0500 mm2
View Details