Southwire Company, LLC Industrial Cord/Cable 104120508

Description
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.366 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK COLOR CODE 412/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.366 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK COLOR CODE 412/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104120508 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104120508
Industrial Cord/Cable 104120508
WELDING CABLE TYPE 500 FT 500 LENGTH IN FT 0.366 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK COLOR CODE 412/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.366 INCH OUTER DIAMETER
  • ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • EPR INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • 412/30 STRANDS STRANDING
  • COLFLEX[R] BRAND
  • APPLICABLE STANDARD NEC 630
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104120508
Product Name Industrial Cord/Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
FEP Multiconductor Cable - AS 631-4SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
LED Cables - 1940419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details