Southwire Company, LLC Service Drop Cable 10300201

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 1800 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME SHRIMP STRANDING 7 (PHASE/NEUTRAL) WEIGHT 243 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 1800 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME SHRIMP STRANDING 7 (PHASE/NEUTRAL) WEIGHT 243 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10300201 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10300201
Service Drop Cable 10300201
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 2 AWG CONDUCTOR SIZE 600 V VOLTAGE 1800 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME SHRIMP STRANDING 7 (PHASE/NEUTRAL) WEIGHT 243 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1800 FT REEL PACKAGING
  • 2 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME SHRIMP
  • STRANDING 7 (PHASE/NEUTRAL)
  • WEIGHT 243 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10300201
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Silicone Flexible Power Cable - AS105-04SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details