Southwire Company, LLC Service Drop Cable 10285501

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1200 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME JANTHINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 366 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1200 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME JANTHINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 366 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10285501 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10285501
Service Drop Cable 10285501
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 1200 FT REEL PACKAGING 2 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME JANTHINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 366 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1200 FT REEL PACKAGING
  • 2 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME JANTHINA
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 366 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10285501
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1015 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 80 to 105 C (176 to 221 F)
View Details
RP 0.5m CT to CU cbl (+ CT power conn) - 1-KAB2133-0.5 - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature)
Standards / Approvals USP Class VI; ISO
View Details