Southwire Company, LLC Service Drop Cable 10276402

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 1/0 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME NERITINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 420 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 1/0 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME NERITINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 420 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10276402 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10276402
Service Drop Cable 10276402
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 1/0 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME NERITINA STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 420 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 500 FT COIL PACKAGING
  • 1/0 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME NERITINA
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 420 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10276402
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
CHV™ Corona Resistant High Voltage PTFE Cable - CHV - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; QQ-W-343; MIL-SPEC
Cable Length 250 to 1000 ft (762 to 3048 dm)
Number of Conductors 1 #
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details