Southwire Company, LLC Service Drop Cable 10274905

Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10274905 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10274905
Service Drop Cable 10274905
ALUMINUM CONDUCTOR MATERIAL 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 1000 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE TRIPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME PERIWINKLE STRANDING 7 (PHASE), 6/1 (NEUTRAL) WEIGHT 272 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 1000 FT REEL PACKAGING
  • 4 AWG NEUTRAL CONDUCTOR SIZE
  • TRIPLEX TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME PERIWINKLE
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • WEIGHT 272 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10274905
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3501/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Rulan Insulated Hi-voltage Cable, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 16 to 40 kilovolts
View Details
PVC Flexible Power Cable - CW 3563-22 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 310 amps
Rated Temperature 80 C (176 F)
View Details