Southwire Company, LLC Service Drop Cable 10260803

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE DUPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME VIZSLA STRANDING 7 (PHASE/NEUTRAL) WEIGHT 68 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE DUPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME VIZSLA STRANDING 7 (PHASE/NEUTRAL) WEIGHT 68 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10260803 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10260803
Service Drop Cable 10260803
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE 600 V VOLTAGE 500 FT COIL PACKAGING 6 AWG NEUTRAL CONDUCTOR SIZE DUPLEX TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) SOUTHWIRE[R] BRAND TRADE NAME VIZSLA STRANDING 7 (PHASE/NEUTRAL) WEIGHT 68 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 500 FT COIL PACKAGING
  • 6 AWG NEUTRAL CONDUCTOR SIZE
  • DUPLEX TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • SOUTHWIRE[R] BRAND
  • TRADE NAME VIZSLA
  • STRANDING 7 (PHASE/NEUTRAL)
  • WEIGHT 68 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10260803
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3505/050-150 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 49.21 ft (150 dm)
View Details
2 suppliers