Southwire Company, LLC Service Drop Cable 10257401

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 2400 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE DUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME TERRIER CURRENT RATING 90 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 115 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 2400 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE DUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME TERRIER CURRENT RATING 90 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 115 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10257401 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10257401
Service Drop Cable 10257401
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 4 AWG CONDUCTOR SIZE 600 V VOLTAGE 2400 FT REEL PACKAGING 4 AWG NEUTRAL CONDUCTOR SIZE DUPLEX, ACSR TYPE CODE 75 DEG C TEMPERATURE 1 NEUTRAL CONDUCTOR(S) APPLICABLE STANDARD ANSI/ICEA S-76-474 TRADE NAME TERRIER CURRENT RATING 90 AMPERE STRANDING 7 (PHASE), 6/1 (NEUTRAL) INSULATION THICKNESS 45 MIL WEIGHT 115 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • 600 V VOLTAGE
  • 2400 FT REEL PACKAGING
  • 4 AWG NEUTRAL CONDUCTOR SIZE
  • DUPLEX, ACSR TYPE CODE
  • 75 DEG C TEMPERATURE
  • 1 NEUTRAL CONDUCTOR(S)
  • APPLICABLE STANDARD ANSI/ICEA S-76-474
  • TRADE NAME TERRIER
  • CURRENT RATING 90 AMPERE
  • STRANDING 7 (PHASE), 6/1 (NEUTRAL)
  • INSULATION THICKNESS 45 MIL
  • WEIGHT 115 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10257401
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data