Southwire Company, LLC Service Drop Cable 10233501

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 4000 FT REEL PACKAGING ACSR TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME ALMOND STRANDING 6/1 WEIGHT 190 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 4000 FT REEL PACKAGING ACSR TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME ALMOND STRANDING 6/1 WEIGHT 190 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10233501 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10233501
Service Drop Cable 10233501
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE 4000 FT REEL PACKAGING ACSR TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME ALMOND STRANDING 6/1 WEIGHT 190 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • 4000 FT REEL PACKAGING
  • ACSR TYPE CODE
  • 75 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME ALMOND
  • STRANDING 6/1
  • WEIGHT 190 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10233501
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data