Southwire Company, LLC Service Drop Cable 10206102

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) 394.5 KCMIL CONDUCTOR SIZE REEL PACKAGING AAAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME CANTON STRANDING 19 WEIGHT 1887 LB
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) 394.5 KCMIL CONDUCTOR SIZE REEL PACKAGING AAAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME CANTON STRANDING 19 WEIGHT 1887 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10206102 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10206102
Service Drop Cable 10206102
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) 394.5 KCMIL CONDUCTOR SIZE REEL PACKAGING AAAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME CANTON STRANDING 19 WEIGHT 1887 LB
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 394.5 KCMIL CONDUCTOR SIZE
  • REEL PACKAGING
  • AAAC TYPE CODE
  • 75 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME CANTON
  • STRANDING 19
  • WEIGHT 1887 LB
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10206102
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data