10202003 -- SERVICE DROP CABLE
Southwire Company, LLC
Service Drop Cable
10202003
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
123.3 KCMIL CONDUCTOR SIZE
REEL PACKAGING
AAAC TYPE CODE
75 DEG C TEMPERATURE
SOUTHWIRE[R] BRAND
TRADE NAME AZUSA
STRANDING 7
WEIGHT 695 LB
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
123.3 KCMIL CONDUCTOR SIZE
REEL PACKAGING
AAAC TYPE CODE
75 DEG C TEMPERATURE
SOUTHWIRE[R] BRAND
TRADE NAME AZUSA
STRANDING 7
WEIGHT 695 LB
Datasheet
Suppliers
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
123.3 KCMIL CONDUCTOR SIZE
REEL PACKAGING
AAAC TYPE CODE
75 DEG C TEMPERATURE
SOUTHWIRE[R] BRAND
TRADE NAME AZUSA
STRANDING 7
WEIGHT 695 LB
- ALUMINUM CONDUCTOR MATERIAL
- 1 CONDUCTOR(S)
- 123.3 KCMIL CONDUCTOR SIZE
- REEL PACKAGING
- AAAC TYPE CODE
- 75 DEG C TEMPERATURE
- SOUTHWIRE[R] BRAND
- TRADE NAME AZUSA
- STRANDING 7
- WEIGHT 695 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
10202003 |
|
Product Name
|
Service Drop Cable |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Power Cable; M12 socket - M12 plug
Standards / Approvals
RoHS
Cable Length
1.64 ft (5 dm)
View Details
2 suppliers
Rated Voltage
0.3000 kilovolts
Rated Amperage
360 amps
Rated Temperature
80 C (176 F)
View Details
Product Type
Instrumentation and Control (optional feature); Power Cable (optional feature); Multiconductor Cable (optional feature)
View Details
Standards / Approvals
IEC
Number of Conductors
1 #
Rated Voltage
0.4500 to 0.7500 kilovolts
View Details