10136002 -- SERVICE DROP CABLE
Southwire Company, LLC
Service Drop Cable
10136002
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
336.4 KCMIL CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME LINNET
STRANDING 26/7
WEIGHT 3790 LB
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
336.4 KCMIL CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME LINNET
STRANDING 26/7
WEIGHT 3790 LB
Datasheet
Suppliers
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
336.4 KCMIL CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME LINNET
STRANDING 26/7
WEIGHT 3790 LB
- ALUMINUM CONDUCTOR MATERIAL
- 1 CONDUCTOR(S)
- 336.4 KCMIL CONDUCTOR SIZE
- REEL PACKAGING
- ACSR TYPE CODE
- SOUTHWIRE[R] BRAND
- TRADE NAME LINNET
- STRANDING 26/7
- WEIGHT 3790 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
10136002 |
|
Product Name
|
Service Drop Cable |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Power Cable; M12 socket - Free end
Standards / Approvals
RoHS
Cable Length
49.21 ft (150 dm)
View Details
2 suppliers
Rated Voltage
0.3000 kilovolts
Rated Amperage
30 amps
Rated Temperature
80 C (176 F)
View Details
2 suppliers
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details