10129501 -- SERVICE DROP CABLE
Southwire Company, LLC
Service Drop Cable
10129501
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
477 KCMIL CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME PELICAN
STRANDING 18/1
WEIGHT 4153 LB
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
477 KCMIL CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME PELICAN
STRANDING 18/1
WEIGHT 4153 LB
Datasheet
Suppliers
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
477 KCMIL CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME PELICAN
STRANDING 18/1
WEIGHT 4153 LB
- ALUMINUM CONDUCTOR MATERIAL
- 1 CONDUCTOR(S)
- 477 KCMIL CONDUCTOR SIZE
- REEL PACKAGING
- ACSR TYPE CODE
- SOUTHWIRE[R] BRAND
- TRADE NAME PELICAN
- STRANDING 18/1
- WEIGHT 4153 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
10129501 |
|
Product Name
|
Service Drop Cable |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Length
6.56 ft (20 dm)
Rated Voltage
5.4 kilovolts
Rated Temperature
-50 to 120 C (-58 to 248 F)
View Details
Rated Voltage
0.6000 kilovolts
Rated Temperature
200 C (392 F)
Cable Jacket
Silicon Rubber
View Details
Standards / Approvals
IEC
Number of Conductors
1 #
Rated Voltage
0.4500 to 0.7500 kilovolts
View Details
Cable Length
15 ft (45.72 dm)
Rated Amperage
3 amps
Cable Insulation
Kapton insulation
View Details