Southwire Company, LLC Service Drop Cable 10122001

Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE 1769 FT REEL PACKAGING ACSR TYPE CODE 75 DEG C TEMPERATURE TRADE NAME RAVEN STRANDING 6 STRANDS CURRENT RATING 242 AMPERE WEIGHT 145 LB PER 1000 FT
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE 1769 FT REEL PACKAGING ACSR TYPE CODE 75 DEG C TEMPERATURE TRADE NAME RAVEN STRANDING 6 STRANDS CURRENT RATING 242 AMPERE WEIGHT 145 LB PER 1000 FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10122001 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10122001
Service Drop Cable 10122001
ALUMINUM CONDUCTOR MATERIAL 1 CONDUCTOR(S) 1/0 AWG CONDUCTOR SIZE 1769 FT REEL PACKAGING ACSR TYPE CODE 75 DEG C TEMPERATURE TRADE NAME RAVEN STRANDING 6 STRANDS CURRENT RATING 242 AMPERE WEIGHT 145 LB PER 1000 FT
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 1/0 AWG CONDUCTOR SIZE
  • 1769 FT REEL PACKAGING
  • ACSR TYPE CODE
  • 75 DEG C TEMPERATURE
  • TRADE NAME RAVEN
  • STRANDING 6 STRANDS
  • CURRENT RATING 242 AMPERE
  • WEIGHT 145 LB PER 1000 FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10122001
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power cable - 756-3516/050-400 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 131 ft (400 dm)
View Details