10120403 -- SERVICE DROP CABLE
Southwire Company, LLC
Service Drop Cable
10120403
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
2 AWG CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME SPARATE
STRANDING 7/1
WEIGHT 599 LB
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
2 AWG CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME SPARATE
STRANDING 7/1
WEIGHT 599 LB
Datasheet
Suppliers
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
2 AWG CONDUCTOR SIZE
REEL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME SPARATE
STRANDING 7/1
WEIGHT 599 LB
- ALUMINUM CONDUCTOR MATERIAL
- 1 CONDUCTOR(S)
- 2 AWG CONDUCTOR SIZE
- REEL PACKAGING
- ACSR TYPE CODE
- SOUTHWIRE[R] BRAND
- TRADE NAME SPARATE
- STRANDING 7/1
- WEIGHT 599 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
10120403 |
|
Product Name
|
Service Drop Cable |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
80 C (176 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Number of Conductors
1 #
Cable Jacket
Polyvinyl Chloride
View Details
Cable Length
15 ft (45.72 dm)
Rated Amperage
3 amps
Cable Insulation
Kapton insulation
View Details
Rated Voltage
0.3000 kilovolts
Rated Amperage
240 amps
Rated Temperature
80 C (176 F)
View Details