10118802 -- SERVICE DROP CABLE
Southwire Company, LLC
Service Drop Cable
10118802
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
4 AWG CONDUCTOR SIZE
COIL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME SWANATE
STRANDING 7/1
WEIGHT 237 LB
Description
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
4 AWG CONDUCTOR SIZE
COIL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME SWANATE
STRANDING 7/1
WEIGHT 237 LB
Datasheet
Suppliers
ALUMINUM CONDUCTOR MATERIAL
1 CONDUCTOR(S)
4 AWG CONDUCTOR SIZE
COIL PACKAGING
ACSR TYPE CODE
SOUTHWIRE[R] BRAND
TRADE NAME SWANATE
STRANDING 7/1
WEIGHT 237 LB
- ALUMINUM CONDUCTOR MATERIAL
- 1 CONDUCTOR(S)
- 4 AWG CONDUCTOR SIZE
- COIL PACKAGING
- ACSR TYPE CODE
- SOUTHWIRE[R] BRAND
- TRADE NAME SWANATE
- STRANDING 7/1
- WEIGHT 237 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
10118802 |
|
Product Name
|
Service Drop Cable |
|
Product Type
|
Multiconductor Cable
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.3000 kilovolts
Rated Temperature
60 to 105 C (140 to 221 F)
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Number of Conductors
1 #
Cable Jacket
Polyvinyl Chloride
View Details
Cable Length
15 ft (45.72 dm)
Rated Amperage
3 amps
Cable Insulation
Kapton insulation
View Details
Rated Voltage
0.3000 kilovolts
Rated Amperage
240 amps
Rated Temperature
80 C (176 F)
View Details