Southwire Company, LLC Service Drop Cable 10083403

Description
ALUMINUM CONDUCTOR MATERIAL 7 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE REEL PACKAGING AAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME IRIS STRANDING 7 WEIGHT 700 LB
Datasheet
Description
ALUMINUM CONDUCTOR MATERIAL 7 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE REEL PACKAGING AAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME IRIS STRANDING 7 WEIGHT 700 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Drop Cable - 10083403 - Southwire Company, LLC
Carrollton, GA, USA
Service Drop Cable
10083403
Service Drop Cable 10083403
ALUMINUM CONDUCTOR MATERIAL 7 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE REEL PACKAGING AAC TYPE CODE 75 DEG C TEMPERATURE SOUTHWIRE[R] BRAND TRADE NAME IRIS STRANDING 7 WEIGHT 700 LB
  • ALUMINUM CONDUCTOR MATERIAL
  • 7 CONDUCTOR(S)
  • 2 AWG CONDUCTOR SIZE
  • REEL PACKAGING
  • AAC TYPE CODE
  • 75 DEG C TEMPERATURE
  • SOUTHWIRE[R] BRAND
  • TRADE NAME IRIS
  • STRANDING 7
  • WEIGHT 700 LB
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 10083403
Product Name Service Drop Cable
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power cable - 756-3515/050-300 - WAGO
Specs
Product Type Power Cable; M12 Socket - M12 plug
Standards / Approvals RoHS
Cable Length 98.43 ft (300 dm)
View Details