Southwire Company, LLC Combination Communication Cable 0992730503

Description
BLACK/WHITE (SHIELDED), BLUE/GRAY/ORANGE (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL, HOME AUDIO, THEATER, AUTOMATION APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 4 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 JACKET THICKNESS 0.03 INCH CABLE DIAMETER 0.67 INCH LENGTH 500 FT 99273 MODEL
Datasheet
Description
BLACK/WHITE (SHIELDED), BLUE/GRAY/ORANGE (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL, HOME AUDIO, THEATER, AUTOMATION APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 4 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 JACKET THICKNESS 0.03 INCH CABLE DIAMETER 0.67 INCH LENGTH 500 FT 99273 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 0992730503 - Southwire Company, LLC
Carrollton, GA, USA
Combination Communication Cable
0992730503
Combination Communication Cable 0992730503
BLACK/WHITE (SHIELDED), BLUE/GRAY/ORANGE (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL APPROVAL RESIDENTIAL, HOME AUDIO, THEATER, AUTOMATION APPLICATION 300 V VOLTAGE RATING -20 TO 90 DEG C TEMPERATURE RATING 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL ORANGE JACKET COLOR 4 UNSHIELDED CONDUCTOR(S) 2 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 JACKET THICKNESS 0.03 INCH CABLE DIAMETER 0.67 INCH LENGTH 500 FT 99273 MODEL
  • BLACK/WHITE (SHIELDED), BLUE/GRAY/ORANGE (UNSHIELDED) COLOR
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL APPROVAL
  • RESIDENTIAL, HOME AUDIO, THEATER, AUTOMATION APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • ORANGE JACKET COLOR
  • 4 UNSHIELDED CONDUCTOR(S)
  • 2 SHIELDED CONDUCT(S)
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725, NEC 800
  • JACKET THICKNESS 0.03 INCH
  • CABLE DIAMETER 0.67 INCH
  • LENGTH 500 FT
  • 99273 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 0992730503
Product Name Combination Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
CANopen/DeviceNet cable - 756-1403/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers