Southwire Company, LLC Power Supply/Appliance Cord 098570008

Description
BLACK COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9857 MODEL
Datasheet
Description
BLACK COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9857 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 098570008 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
098570008
Power Supply/Appliance Cord 098570008
BLACK COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9857 MODEL
  • BLACK COLOR
  • 6 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJEO, -50 TO 105 DEG C CORD TYPE
  • ROHS COMPLIANT
  • CONDUCTOR 41/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.074 INCH
  • CABLE OUTER DIAMETER 0.37 INCH
  • INSULATION MATERIAL THERMOPLASTIC ELASTOMER
  • 9857 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 098570008
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details