Southwire Company, LLC Extension Cord Retracting Reel 098140008

Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING 10 AMPERE CURRENT RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.397 INCH COIL OUTER DIAMETER 1.25 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9814 MODEL
Datasheet
Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING 10 AMPERE CURRENT RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.397 INCH COIL OUTER DIAMETER 1.25 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9814 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Retracting Reel - 098140008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord Retracting Reel
098140008
Extension Cord Retracting Reel 098140008
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING 10 AMPERE CURRENT RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.397 INCH COIL OUTER DIAMETER 1.25 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9814 MODEL
  • WITH CABLE TYPE
  • 4 TO 20 FT CABLE LENGTH
  • 16/4 AWG SJEOW CABLE TYPE
  • THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL
  • UL, CSA (CANADA AND US) APPROVAL
  • SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION
  • 300 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • BLACK ENCLOSURE FINISH
  • POLAR/SOLAR[R] BRAND
  • CONDUCTOR 26/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.397 INCH
  • COIL OUTER DIAMETER 1.25 INCH
  • CABLE TEMPERATURE RATING -50 TO 90 DEG C
  • 9814 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 098140008
Product Name Extension Cord Retracting Reel
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-22-5SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Power Cable - 068219K001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation XLPO
Cable Conductor Copper
View Details