Southwire Company, LLC Extension Cord Retracting Reel 098130008

Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/3 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.365 INCH COIL OUTER DIAMETER 1.24 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9813 MODEL
Datasheet
Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/3 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.365 INCH COIL OUTER DIAMETER 1.24 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9813 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Retracting Reel - 098130008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord Retracting Reel
098130008
Extension Cord Retracting Reel 098130008
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 16/3 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 26/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.365 INCH COIL OUTER DIAMETER 1.24 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9813 MODEL
  • WITH CABLE TYPE
  • 4 TO 20 FT CABLE LENGTH
  • 16/3 AWG SJEOW CABLE TYPE
  • THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL
  • UL, CSA (CANADA AND US) APPROVAL
  • SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION
  • 300 V VOLTAGE RATING
  • BLACK ENCLOSURE FINISH
  • POLAR/SOLAR[R] BRAND
  • CONDUCTOR 26/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.365 INCH
  • COIL OUTER DIAMETER 1.24 INCH
  • CABLE TEMPERATURE RATING -50 TO 90 DEG C
  • 9813 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 098130008
Product Name Extension Cord Retracting Reel
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape (White), Laser Markable
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil (each pair)
View Details
PVC Extra Flexible Multiconductor Cable - NMEF 2/24-10544 J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details