Southwire Company, LLC Power Supply/Appliance Cord 097368809

Description
GRAY COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9736 MODEL
Datasheet
Description
GRAY COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9736 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 097368809 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
097368809
Power Supply/Appliance Cord 097368809
GRAY COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9736 MODEL
  • GRAY COLOR
  • 6 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-3, -20 TO 60 DEG C CORD TYPE
  • STRAIGHT BLADE INLET
  • CONDUCTOR 26/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.059 INCH
  • INSULATION MATERIAL PVC
  • 9736 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 097368809
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 5.0 m, Connector IEC C13, V-75, black - 6051.2160 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details