Southwire Company, LLC Power Supply/Appliance Cord 097248809

Description
GRAY COLOR 4 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9724 MODEL
Datasheet
Description
GRAY COLOR 4 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9724 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 097248809 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
097248809
Power Supply/Appliance Cord 097248809
GRAY COLOR 4 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9724 MODEL
  • GRAY COLOR
  • 4 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-3, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • CONDUCTOR 26/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.059 INCH
  • INSULATION MATERIAL PVC
  • 9724 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 097248809
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C19-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5623 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 16 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
12IN Straight Style Fan Power Cord - 07100-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers