Southwire Company, LLC Extension Cord 094148901

Description
WHITE COLOR 15 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9414 MODEL
Datasheet
Description
WHITE COLOR 15 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9414 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 094148901 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
094148901
Extension Cord 094148901
WHITE COLOR 15 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9414 MODEL
  • WHITE COLOR
  • 15 FT
  • NEMA 1-15P, NEMA 1-15R CONFIGURATION
  • UL APPROVAL
  • INDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 2 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-2 CORD TYPE
  • 3 OUTLET(S)
  • MAXIMUM OPERATING WATTAGE 1625 W
  • 9414 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 094148901
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1646519 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
60IN 90° Style Fan Power Cord - 07190-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers