Southwire Company, LLC Power Supply/Appliance Cord 091268809

Description
GRAY COLOR 6 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9126 MODEL
Datasheet
Description
GRAY COLOR 6 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9126 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 091268809 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
091268809
Power Supply/Appliance Cord 091268809
GRAY COLOR 6 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9126 MODEL
  • GRAY COLOR
  • 6 FT
  • NEMA 10-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • TERMINAL 1/4 INCH FLANGED SPADE
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9126 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 091268809
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 10-30P
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Chinese Cord Set with C19 Connector - 86272270 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details