Southwire Company, LLC Power Supply/Appliance Cord 090148809

Description
GRAY COLOR 4 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9014 MODEL
Datasheet
Description
GRAY COLOR 4 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9014 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 090148809 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
090148809
Power Supply/Appliance Cord 090148809
GRAY COLOR 4 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9014 MODEL
  • GRAY COLOR
  • 4 FT
  • NEMA 10-50P CONFIGURATION
  • UL APPROVAL
  • ELECTRICAL RANGE APPLICATION
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • TERMINAL 1/4 INCH FLANGED SPADE
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9014 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 090148809
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 10-50P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 226003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 6-15
View Details
2 suppliers
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-354 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details