Southwire Company, LLC Extension Cord 044220002

Description
YELLOW COLOR 6 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -50 TO 105 DEG C CORD TYPE 4 OUTLET(S) POLAR/SOLAR[R], QUADNECTOR[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.42 INCH 4422 MODEL
Datasheet
Description
YELLOW COLOR 6 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -50 TO 105 DEG C CORD TYPE 4 OUTLET(S) POLAR/SOLAR[R], QUADNECTOR[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.42 INCH 4422 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 044220002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
044220002
Extension Cord 044220002
YELLOW COLOR 6 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -50 TO 105 DEG C CORD TYPE 4 OUTLET(S) POLAR/SOLAR[R], QUADNECTOR[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.42 INCH 4422 MODEL
  • YELLOW COLOR
  • 6 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • INDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJEOW, THERMOPLASTIC ELASTOMER, -50 TO 105 DEG C CORD TYPE
  • 4 OUTLET(S)
  • POLAR/SOLAR[R], QUADNECTOR[R] BRAND
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 65/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.42 INCH
  • 4422 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 044220002
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 2693846 - RS Components, Ltd.
Specs
Approvals RoHS; IEC 60320 1, IEC 10A / 250VAC, BS 1363 1, 50Hz, IEC 60320 3, IEC/UL 62368 1, 60Hz, UL/CSA 10A / 125VAC
Cord Length 197 inch (5000 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details