Southwire Company, LLC Extension Cord 041128802

Description
YELLOW COLOR 2 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.585 INCH 4112 MODEL
Datasheet
Description
YELLOW COLOR 2 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.585 INCH 4112 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 041128802 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
041128802
Extension Cord 041128802
YELLOW COLOR 2 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.585 INCH 4112 MODEL
  • YELLOW COLOR
  • 2 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CUL, ETL APPROVAL
  • OUTDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • 3 OUTLET(S)
  • TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 65/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.585 INCH
  • 4112 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 041128802
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches - 233106-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Power Cords - 577233 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details