Southwire Company, LLC Extension Cord 035378809

Description
GRAY COLOR 9 FT NEMA 6-20P, NEMA 6-20R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 250 V VOLTAGE RATING 20 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3537 MODEL
Datasheet
Description
GRAY COLOR 9 FT NEMA 6-20P, NEMA 6-20R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 250 V VOLTAGE RATING 20 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3537 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 035378809 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
035378809
Extension Cord 035378809
GRAY COLOR 9 FT NEMA 6-20P, NEMA 6-20R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 250 V VOLTAGE RATING 20 AMPERE AT 250 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3537 MODEL
  • GRAY COLOR
  • 9 FT
  • NEMA 6-20P, NEMA 6-20R CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, POWER TOOL APPLICATION
  • 250 V VOLTAGE RATING
  • 20 AMPERE AT 250 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • APPLICABLE STANDARD OSHA
  • 3537 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 035378809
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 6-20P
Female End Type NEMA 6-20R
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Euro Plug 2.5A Cord Set with C7 Connector - 86234020 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details