Southwire Company, LLC Extension Cord 035363323

Description
BEIGE COLOR 15 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3536 MODEL
Datasheet
Description
BEIGE COLOR 15 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3536 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 035363323 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
035363323
Extension Cord 035363323
BEIGE COLOR 15 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3536 MODEL
  • BEIGE COLOR
  • 15 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • APPLICABLE STANDARD OSHA
  • 3536 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 035363323
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 2765330 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details