Southwire Company, LLC Extension Cord 035313323

Description
BEIGE COLOR 3 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3531 MODEL
Datasheet
Description
BEIGE COLOR 3 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3531 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 035313323 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
035313323
Extension Cord 035313323
BEIGE COLOR 3 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3531 MODEL
  • BEIGE COLOR
  • 3 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • APPLICABLE STANDARD OSHA
  • 3531 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 035313323
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Brazil, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-523 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details