Southwire Company, LLC Extension Cord 034820002

Description
YELLOW COLOR 2 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW CORD TYPE 3 OUTLET(S) POLAR/SOLAR[R], TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.585 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 3482 MODEL
Datasheet
Description
YELLOW COLOR 2 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW CORD TYPE 3 OUTLET(S) POLAR/SOLAR[R], TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.585 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 3482 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 034820002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
034820002
Extension Cord 034820002
YELLOW COLOR 2 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW CORD TYPE 3 OUTLET(S) POLAR/SOLAR[R], TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.585 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 3482 MODEL
  • YELLOW COLOR
  • 2 FT
  • NEMA 5-15P CONFIGURATION
  • UL (CANADA AND US), CSA APPROVAL
  • OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJEOW CORD TYPE
  • 3 OUTLET(S)
  • POLAR/SOLAR[R], TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT
  • CABLE OUTER DIAMETER 0.585 INCH
  • PLUG AND CONNECTOR MATERIAL CLEAR PVC
  • 3482 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 034820002
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details