Southwire Company, LLC Extension Cord 032688806

Description
BLUE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, CONSTRUCTION AND INDUSTRIAL, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -50 TO 60 DEG C CORD TYPE TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 41/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.352 INCH 3268 MODEL
Datasheet
Description
BLUE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, CONSTRUCTION AND INDUSTRIAL, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -50 TO 60 DEG C CORD TYPE TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 41/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.352 INCH 3268 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 032688806 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
032688806
Extension Cord 032688806
BLUE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, CONSTRUCTION AND INDUSTRIAL, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -50 TO 60 DEG C CORD TYPE TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 41/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.352 INCH 3268 MODEL
  • BLUE COLOR
  • 50 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • INDOOR/OUTDOOR, CONSTRUCTION AND INDUSTRIAL, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -50 TO 60 DEG C CORD TYPE
  • TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 41/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.352 INCH
  • 3268 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 032688806
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 816480-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details