Southwire Company, LLC Extension Cord 032678806

Description
BLUE COLOR 25 FT 25 LENGTH IN FT 7.62 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE 3 OUTLET(S) STRIPES[T], TRI-SOURCE. BRAND APPLICABLE STANDARD OSHA LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
BLUE COLOR 25 FT 25 LENGTH IN FT 7.62 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE 3 OUTLET(S) STRIPES[T], TRI-SOURCE. BRAND APPLICABLE STANDARD OSHA LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 032678806 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
032678806
Extension Cord 032678806
BLUE COLOR 25 FT 25 LENGTH IN FT 7.62 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE 3 OUTLET(S) STRIPES[T], TRI-SOURCE. BRAND APPLICABLE STANDARD OSHA LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • BLUE COLOR
  • 25 FT
  • 25 LENGTH IN FT
  • 7.62 LENGTH IN METERS
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • 3 OUTLET(S)
  • STRIPES[T], TRI-SOURCE. BRAND
  • APPLICABLE STANDARD OSHA
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 032678806
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860511 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
Rated Voltage 30 volts
View Details
North American 3x16 AWG Cable - 86060320 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details