Southwire Company, LLC In-Line Cord Set 028518802

Description
2.5 FT UL, CSA APPROVAL 12/3 SEOW CORD TYPE 120 VAC 15 AMPERE OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA POWER RATING 1800 W JACKET MATERIAL PVC COLOR YELLOW TEMPERATURE RATING -35 TO 66 DEG C APPLICATION JOB SITE, PLANT FLOOR, WORK SHOP, PROVIDE PERSONAL PROTECTION FROM GROUND FAULTS AND OPEN NEUTRAL CONDITIONS ANYWHERE ELECTRI 2851 MODEL
Datasheet
Description
2.5 FT UL, CSA APPROVAL 12/3 SEOW CORD TYPE 120 VAC 15 AMPERE OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA POWER RATING 1800 W JACKET MATERIAL PVC COLOR YELLOW TEMPERATURE RATING -35 TO 66 DEG C APPLICATION JOB SITE, PLANT FLOOR, WORK SHOP, PROVIDE PERSONAL PROTECTION FROM GROUND FAULTS AND OPEN NEUTRAL CONDITIONS ANYWHERE ELECTRI 2851 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Cord Set - 028518802 - Southwire Company, LLC
Carrollton, GA, USA
In-Line Cord Set
028518802
In-Line Cord Set 028518802
2.5 FT UL, CSA APPROVAL 12/3 SEOW CORD TYPE 120 VAC 15 AMPERE OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA POWER RATING 1800 W JACKET MATERIAL PVC COLOR YELLOW TEMPERATURE RATING -35 TO 66 DEG C APPLICATION JOB SITE, PLANT FLOOR, WORK SHOP, PROVIDE PERSONAL PROTECTION FROM GROUND FAULTS AND OPEN NEUTRAL CONDITIONS ANYWHERE ELECTRI 2851 MODEL
  • 2.5 FT
  • UL, CSA APPROVAL
  • 12/3 SEOW CORD TYPE
  • 120 VAC 15 AMPERE OUTLET RATING
  • NEMA 5-15P PLUG RATING
  • MANUAL POWER OUT RESET
  • TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • POWER RATING 1800 W
  • JACKET MATERIAL PVC
  • COLOR YELLOW
  • TEMPERATURE RATING -35 TO 66 DEG C
  • APPLICATION JOB SITE, PLANT FLOOR, WORK SHOP, PROVIDE PERSONAL PROTECTION FROM GROUND FAULTS AND OPEN NEUTRAL CONDITIONS ANYWHERE ELECTRI
  • 2851 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 028518802
Product Name In-Line Cord Set
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8418 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Neoprene; Neoprene
Cable Shielding Braid; Braided
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Twisted Pair & Multicore Data Cable - 534031 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details