Southwire Company, LLC Power Supply/Appliance Cord 026188802

Description
YELLOW COLOR 50 FT NEMA 5-20P, NEMA 5-20R CONFIGURATION UL, CUL APPROVAL CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 10 AWG CONDUCTOR SIZE SJTOW, PVC, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 104/30 STRANDED INCLUDES POWER INDICATOR LIGHT 2618 MODEL
Datasheet
Description
YELLOW COLOR 50 FT NEMA 5-20P, NEMA 5-20R CONFIGURATION UL, CUL APPROVAL CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 10 AWG CONDUCTOR SIZE SJTOW, PVC, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 104/30 STRANDED INCLUDES POWER INDICATOR LIGHT 2618 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 026188802 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
026188802
Power Supply/Appliance Cord 026188802
YELLOW COLOR 50 FT NEMA 5-20P, NEMA 5-20R CONFIGURATION UL, CUL APPROVAL CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 10 AWG CONDUCTOR SIZE SJTOW, PVC, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 104/30 STRANDED INCLUDES POWER INDICATOR LIGHT 2618 MODEL
  • YELLOW COLOR
  • 50 FT
  • NEMA 5-20P, NEMA 5-20R CONFIGURATION
  • UL, CUL APPROVAL
  • CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 10 AWG CONDUCTOR SIZE
  • SJTOW, PVC, -40 TO 60 DEG C CORD TYPE
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR BARE COPPER 104/30 STRANDED
  • INCLUDES POWER INDICATOR LIGHT
  • 2618 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 026188802
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Male End Type NEMA 5-20P
Female End Type NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 823939-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details