Southwire Company, LLC Extension Cord 025890002

Description
YELLOW COLOR 100 FOOT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, CSA, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE RECEPTACLE OUTLET MALE PLUG INLET CABLE OUTER DIAMETER 0.42 INCH CONDUCTOR 65/30 STRANDS BARE COPPER INCLUDES NEON POWER INDICATOR LIGHT IN CORD CONNECTOR APPLICABLE STANDARD OSHA
Datasheet
Description
YELLOW COLOR 100 FOOT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, CSA, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE RECEPTACLE OUTLET MALE PLUG INLET CABLE OUTER DIAMETER 0.42 INCH CONDUCTOR 65/30 STRANDS BARE COPPER INCLUDES NEON POWER INDICATOR LIGHT IN CORD CONNECTOR APPLICABLE STANDARD OSHA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025890002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025890002
Extension Cord 025890002
YELLOW COLOR 100 FOOT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, CSA, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE RECEPTACLE OUTLET MALE PLUG INLET CABLE OUTER DIAMETER 0.42 INCH CONDUCTOR 65/30 STRANDS BARE COPPER INCLUDES NEON POWER INDICATOR LIGHT IN CORD CONNECTOR APPLICABLE STANDARD OSHA
  • YELLOW COLOR
  • 100 FOOT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CUL, CSA, ETL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 125 VOLT AC VOLTAGE RATING
  • 15 AMP CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • RECEPTACLE OUTLET
  • MALE PLUG INLET
  • CABLE OUTER DIAMETER 0.42 INCH
  • CONDUCTOR 65/30 STRANDS BARE COPPER
  • INCLUDES NEON POWER INDICATOR LIGHT IN CORD CONNECTOR
  • APPLICABLE STANDARD OSHA
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025890002
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Uk Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7268 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details