Southwire Company, LLC Extension Cord 02577000H

Description
BLUE COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2577 MODEL
Datasheet
Description
BLUE COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2577 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 02577000H - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
02577000H
Extension Cord 02577000H
BLUE COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2577 MODEL
  • BLUE COLOR
  • 25 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • COOL COLORS[TM] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES NEON POWER INDICATOR LAMP
  • CONDUCTOR 65/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.42 INCH
  • 2577 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 02577000H
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816652-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240150 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
80IN T Type Style Fan Power Cord - 07199-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers