Southwire Company, LLC Extension Cord 025690006

Description
BLUE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
BLUE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025690006 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025690006
Extension Cord 025690006
BLUE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • BLUE COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 30.48 LENGTH IN METERS
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025690006
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 16Amp Cord Set w/ Angled C19 Connector - 86275350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches - 223027-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
VAC13KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2008 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details