Southwire Company, LLC Extension Cord 025680006

Description
BLUE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
BLUE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025680006 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025680006
Extension Cord 025680006
BLUE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • BLUE COLOR
  • 50 FT
  • 50 LENGTH IN FT
  • 15.24 LENGTH IN METERS
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025680006
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2109 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details