Southwire Company, LLC Extension Cord 025490064

Description
BLUE WITH RED STRIPE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE STRIPES[TM], COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LIGHT AT FEMALE CONNECTOR CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2549 MODEL
Datasheet
Description
BLUE WITH RED STRIPE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE STRIPES[TM], COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LIGHT AT FEMALE CONNECTOR CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2549 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025490064 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025490064
Extension Cord 025490064
BLUE WITH RED STRIPE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE STRIPES[TM], COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LIGHT AT FEMALE CONNECTOR CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2549 MODEL
  • BLUE WITH RED STRIPE COLOR
  • 100 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CSA APPROVAL
  • OUTDOOR, JOB SITES APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • STRIPES[TM], COOL COLORS[TM] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES NEON POWER INDICATOR LIGHT AT FEMALE CONNECTOR
  • CONDUCTOR 65/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.42 INCH
  • 2549 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025490064
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 813874-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details